TE Connectivity CI-E244-01R-G-HG-ZU
- 收藏
- 对比
CI-E244-01R-G-HG-ZU
2460-CI-E244-01R-G-HG-ZU
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 4/20 mA, Short Scale (90), Case Size 48, DIN, Cutout 64, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E244-01R-G-HG-ZU详情
TE Connectivity CI-E244-01R-G-HG-ZU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
48
TE Internal #
A45430-000
TE Internal Description
CI-E244-01R-G-HG-ZU
Alias #
9-1200741-1
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Scaleu2009(mA)
4/20
Scale Shapeu2009
Short Scale (90)
CI-E244-01R-G-HG-ZU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。