TE Connectivity CI-E244-01V-G-NL-NL
- 收藏
- 对比
CI-E244-01V-G-NL-NL
2460-CI-E244-01V-G-NL-NL
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Voltage, Single Phase, 200/250 V, 0/40 A, Short Scale (90), Case Size 96, DIN, Cutout 64, Crompton 007
1最小包装量--
CI-E244-01V-G-NL-NL详情
TE Connectivity CI-E244-01V-G-NL-NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D62307-000
TE Internal Description
CI-E244-01V-G-NL-NL
Alias #
5-1200741-2
Power Meter Functionu2009
直流电压
System Typeu2009
单相
Scaleu2009(V)
200/250
Scaleu2009(A)
0/40
Scale Shapeu2009
Short Scale (90)
CI-E244-01V-G-NL-NL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。