TE Connectivity CI-E244-026A-G-MT-MT-C7
- 收藏
- 对比
CI-E244-026A-G-MT-MT-C7
2460-CI-E244-026A-G-MT-MT-C7
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/10/60 A, 0/1.2/2.4 kA, Short Scale (90), Case Size 96, DIN, Cutout 64, Crompton 007
1最小包装量--
CI-E244-026A-G-MT-MT-C7详情
TE Connectivity CI-E244-026A-G-MT-MT-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Scaleu2009(A)
0/10/60
Scaleu2009(kA)
0/1.2/2.4
Scale Shapeu2009
Short Scale (90)
TE Internal #
CA6538-000
Alias #
7-1899125-2
TE Internal Description
CI-E244-026A-G-MT-MT-C7
CI-E244-026A-G-MT-MT-C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。