TE Connectivity CI-MSC1-75/1
- 收藏
- 对比
CI-MSC1-75/1
2460-CI-MSC1-75/1
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Minature Split Core, Single Phase, 1 A Output Current, 75/1, Crompton Current Transformers
1最小包装量--
CI-MSC1-75/1详情
TE Connectivity CI-MSC1-75/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF0763-000
TE Internal Description
CI-MSC1-75/1
Alias #
9-1899778-5
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
Minature Split Core
System Phase Typeu2009
单相
Output Currentu2009(A)
1
Ratiou2009
75/1
CI-MSC1-75/1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。