TE Connectivity CI-MSC2-100/5
- 收藏
- 对比
CI-MSC2-100/5
2460-CI-MSC2-100/5
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Minature Split Core, Single Phase, 5 A Output Current, 100/5, Crompton Current Transformers
1最小包装量--
CI-MSC2-100/5详情
TE Connectivity CI-MSC2-100/5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF0766-000
TE Internal Description
CI-MSC2-100/5
Alias #
9-1899778-8
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
Minature Split Core
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
100/5
CI-MSC2-100/5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。