TE Connectivity CJ0482-000
- 收藏
- 对比
CJ0482-000
2460-CJ0482-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 36 kV, Insulator, 188 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 782 mm
1最小包装量--
CJ0482-000详情
TE Connectivity CJ0482-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ0482-000
TE Internal Description
SP-C12.5-150-768CER
Alias #
4-1899257-6
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 36
Station Post Insulator Product Typeu2009
Insulator
BIL Ratingu2009(kV)
188
CJ0482-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。