TE Connectivity CJ1059-000
- 收藏
- 对比
CJ1059-000
2460-CJ1059-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA, ≤ 36 kV, Line Post Insulator, 170 kV BIL Rating, Bolt Size Hole M24, Creepage Distance 1 in/Kv
1最小包装量--
CJ1059-000详情
TE Connectivity CJ1059-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ1059-000
TE Internal Description
RLP-36R-FG-M24NPG-M
Alias #
2-1899251-5
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Voltage Classu2009(kV)
≤ 36
Station Post Insulator Product Typeu2009
Line Post Insulator
BIL Ratingu2009(kV)
170
CJ1059-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。