TE Connectivity CJ8260-000
- 收藏
- 对比
CJ8260-000
2460-CJ8260-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 75/5, Aperture Diameter 1.13 in
1最小包装量--
CJ8260-000详情
TE Connectivity CJ8260-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
75/5
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
ANSI CT
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
3-1899307-6
TE Internal Description
CI-2SFT-750
TE Internal #
CJ8260-000
CJ8260-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。