TE Connectivity CJ8382-000
- 收藏
- 对比
CJ8382-000
2460-CJ8382-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/1 mA, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CJ8382-000详情
TE Connectivity CJ8382-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ8382-000
TE Internal Description
CI-E243-01A-G-FA-D6
Alias #
7-1899307-8
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Scaleu2009(mA)
0/1
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
72
CJ8382-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。