TE Connectivity CJ9892-011
- 收藏
- 对比
CJ9892-011
2460-CJ9892-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA / China / AMERICAS, Cold Applied / Cold Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, RAYCHEM CSJA
1最小包装量--
CJ9892-011详情
TE Connectivity CJ9892-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ9892-011
TE Internal Description
CSJA-12E/1XU-1XU-M2
Alias #
CSJA-12E/1XU-1XU-M2
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Inline
CJ9892-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。