TE Connectivity CK0311-000
- 收藏
- 对比
CK0311-000
2460-CK0311-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, EMEA / ASIA / ANZPAC, 400 V, Loop-In Terminal, Door Height (Min) 300 mm, Door Width (Min) 60 mm, IP20 Enclosure Rating
1最小包装量--
CK0311-000详情
TE Connectivity CK0311-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Street Lighting Fuse Box Voltage Ratingu2009(V)
400
Street Lighting Fuse Box Product Typeu2009
Loop-In Terminal
Door Height (Min)u2009(mm)
300
Door Width (Min)u2009(mm)
60
TE Internal #
CK0311-000
Alias #
8-1899321-7
TE Internal Description
GURO-BCS-4
CK0311-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。