TE Connectivity CK0318-000
- 收藏
- 对比
CK0318-000
2460-CK0318-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, ASIA / ANZPAC / AMERICAS, 500 V, Loop-In Terminal, Door Height (Min) 300 mm, Door Width (Min) 60 mm, IP20 Enclosure Rating
1最小包装量--
CK0318-000详情
TE Connectivity CK0318-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CK0318-000
TE Internal Description
GURO-LPF-4-D2-10
Alias #
9-1899321-5
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Street Lighting Fuse Box Voltage Ratingu2009(V)
500
Street Lighting Fuse Box Product Typeu2009
Loop-In Terminal
Door Height (Min)u2009(mm)
300
Door Width (Min)u2009(mm)
60
CK0318-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。