TE Connectivity CL0717-074
- 收藏
- 对比
CL0717-074
2460-CL0717-074
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 1 Core, Cross-Section 70 – 150 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CL0717-074详情
TE Connectivity CL0717-074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Croatian, Serbian
Power Cable Termination Product Availabilityu2009
SEE
Alias #
POLT-24D/1XO-ML-2-13
TE Internal Description
POLT-24D/1XO-ML-2-13
TE Internal #
CL0717-074
CL0717-074拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。