TE Connectivity CL0759-047
- 收藏
- 对比
CL0759-047
2460-CL0759-047
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Shrink / Cold Applied, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 95 – 300 mm², 1 Core, RAYCHEM CSJA
1最小包装量--
CL0759-047详情
TE Connectivity CL0759-047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
Portuguese
Joints & Splice Product Availabilityu2009
AMERICAS
Alias #
CSJA----24C/1XU-1XU
TE Internal Description
CSJA-24C/1XU-1XU
TE Internal #
CL0759-047
CL0759-047拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。