TE Connectivity CL0844-000
- 收藏
- 对比
CL0844-000
2460-CL0844-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, 0/500 V, Short Scale (90), Case Size 48, DIN, Cutout 45, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CL0844-000详情
TE Connectivity CL0844-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
48
Scale Shapeu2009
Short Scale (90)
Scaleu2009(V)
0/500
System Typeu2009
单相
Power Meter Functionu2009
AC Voltage
Alias #
8-1899322-0
TE Internal Description
CI-E242-75V-G-SF-SF-C7
TE Internal #
CL0844-000
CL0844-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。