TE Connectivity CL1627-000
- 收藏
- 对比
CL1627-000
2460-CL1627-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 230 kV, Creepage Distance 885 mm [34.842 in], Bowthorpe OCP2
1最小包装量--
CL1627-000详情
TE Connectivity CL1627-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CL1627-000
TE Internal Description
BOW-OCP2-29S-NFQ
Alias #
3-1899328-7
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
340
Residual Voltage (Nominal Current)u2009(kV)
94
CL1627-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。