TE Connectivity CL2922-000
- 收藏
- 对比
CL2922-000
2460-CL2922-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/100 A, Short Scale (90), Case Size 3.5, ANSI, Cutout 2.75, Crompton Saxon
1最小包装量--
CL2922-000详情
TE Connectivity CL2922-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CL2922-000
TE Internal Description
CI-013-75AA-LSPK-C7-B3
Alias #
5-1899335-1
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Measured Valueu2009
5
Scaleu2009(A)
0/100
Scale Shapeu2009
Short Scale (90)
CL2922-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。