TE Connectivity CL4255-000
- 收藏
- 对比
CL4255-000
2460-CL4255-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Cold Shrink / Cold Applied, Tape/Wire, 1 Core, Cross-Section 25 – 95 mm², Sheds per Phase 3, RAYCHEM TFTO
1最小包装量--
CL4255-000详情
TE Connectivity CL4255-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CL4255-000
TE Internal Description
TFTO-10-2595-SC
Alias #
TFTO-10-2595-SC
Power Cable Termination Product Availabilityu2009
China
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 17.5
Cable Shield Styleu2009
Tape/Wire
Number of Coresu2009
1
CL4255-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。