TE Connectivity CL7574-000
- 收藏
- 对比
CL7574-000
2460-CL7574-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 36 kV, Insulator, 244 kV BIL Rating, Bolt Size Hole M24, Creepage Distance 1074 mm
1最小包装量--
CL7574-000详情
TE Connectivity CL7574-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CL7574-000
TE Internal Description
LP-R12.5EC244-1074CER
Alias #
5-1899367-5
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 36
Station Post Insulator Product Typeu2009
Insulator
BIL Ratingu2009(kV)
244
CL7574-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。