TE Connectivity CL9996-000
- 收藏
- 对比
CL9996-000
2460-CL9996-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / AMERICAS / ANZPAC, Separable Connector, ≤ 24 kV / ≤ 12 kV, Crimp, 630A / 1250A Bushing Type, Copper Wire, RAYCHEM RSTI
1最小包装量--
CL9996-000详情
TE Connectivity CL9996-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CL9996-000
TE Internal Description
RSTI-5829
Alias #
RSTI-5829
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 12, ≤ 24
Dead Break Connection Connector Typeu2009
Crimp
CL9996-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。