TE Connectivity CM0004-000
- 收藏
- 对比
CM0004-000
2460-CM0004-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, EMEA / ASIA / ANZPAC, Separable Connector, ≤ 24 kV, Crimp, 1250A / 630A Bushing Type, Copper Wire, Aluminum, RAYCHEM RSTI
1最小包装量--
CM0004-000详情
TE Connectivity CM0004-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RSTI-5825
TE Internal #
CM0004-000
Dead Break Connection Connector Typeu2009
Crimp
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Technologyu2009
Separable Connector
Alias #
RSTI-5825
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English
CM0004-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。