TE Connectivity CM0012-013
- 收藏
- 对比
CM0012-013
2460-CM0012-013
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / EMEA / AMERICAS, Separable Connector, ≤ 12 kV / ≤ 24 kV, Mechanical, 630A / 1250A Bushing Type, RAYCHEM RSTI
1最小包装量--
CM0012-013详情
TE Connectivity CM0012-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM0012-013
TE Internal Description
RSTI-5854
Alias #
RSTI-5854
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
Czech
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 12, ≤ 24
Dead Break Connection Connector Typeu2009
Mechanical
CM0012-013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。