TE Connectivity CM0013-005
- 收藏
- 对比
CM0013-005
2460-CM0013-005
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / EMEA / AMERICAS, Separable Connector, ≤ 12 kV / ≤ 24 kV, Mechanical, 1250A / 630A Bushing Type, RAYCHEM RSTI
1最小包装量--
CM0013-005详情
TE Connectivity CM0013-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 12, ≤ 24
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
German
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
RSTI-5855
TE Internal Description
RSTI-5855
TE Internal #
CM0013-005
CM0013-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。