TE Connectivity CM0376-005
- 收藏
- 对比
CM0376-005
2460-CM0376-005
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / ANZPAC / AMERICAS, Separable Connector, ≤ 24 kV, Crimp, 1250A / 630A Bushing Type, Copper Wire, Copper, RAYCHEM RSTI
1最小包装量--
CM0376-005详情
TE Connectivity CM0376-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Crimp
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Technologyu2009
Separable Connector
TE Internal #
CM0376-005
TE Internal Description
RSTI-5844
Alias #
RSTI-5844
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
German
CM0376-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。