TE Connectivity CM0725-000
- 收藏
- 对比
CM0725-000
2460-CM0725-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Heat Shrink, Tape, 3 Core, Cross-Section 70 – 120 mm², Plastic, Tape Armoring, Sheds per Phase 1, RAYCHEM APKT
1最小包装量--
CM0725-000详情
TE Connectivity CM0725-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
3
Cable Shield Styleu2009
Tape
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Product Availabilityu2009
China
Alias #
APKT-24C3XI(L)
TE Internal Description
APKT-24C3XI(L)
TE Internal #
CM0725-000
CM0725-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。