TE Connectivity CM0746-000
- 收藏
- 对比
CM0746-000
2460-CM0746-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Cold Shrink / Cold Applied, Tape, 3 Core, Cross-Section 50 – 95 mm², Steel Tape Armoring, RAYCHEM TFTO
1最小包装量--
CM0746-000详情
TE Connectivity CM0746-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM0746-000
TE Internal Description
TFTO-35-5095
Alias #
TFTO-35-5095
Power Cable Termination Product Availabilityu2009
China
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 42
Cable Shield Styleu2009
Tape
Number of Coresu2009
3
CM0746-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。