TE Connectivity CM0772-000
- 收藏
- 对比
CM0772-000
2460-CM0772-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 3 Core, Cross-Section 95 – 240 mm², Polymeric, Termination Length 450 mm, RAYCHEM POLT
1最小包装量--
CM0772-000详情
TE Connectivity CM0772-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM0772-000
TE Internal Description
POLT-12D/3XOH1-ML-4-13
Alias #
POLT-12D/3XOH1-ML-4-13
Power Cable Termination Product Availabilityu2009
SEE
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Wire Copper
CM0772-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。