TE Connectivity CM2361-064
- 收藏
- 对比
CM2361-064
2460-CM2361-064
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / ANZPAC / ASIA, Cold Applied, ≤ 12 kV, Mechanical, 630A Bushing Type, Aluminum/Copper, 1 Core, RAYCHEM RICS
1最小包装量--
CM2361-064详情
TE Connectivity CM2361-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 12
Dead Break Connection Technologyu2009
Cold Applied
Installation Instructionu2009
Russian
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
RICS-3133
TE Internal Description
RICS-3133
TE Internal #
CM2361-064
CM2361-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。