TE Connectivity CM2381-005
- 收藏
- 对比
CM2381-005
2460-CM2381-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS / ASIA / China, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Repair Joint, Cross-Section 500 mm², 1 Core, RAYCHEM MXSU-L
1最小包装量--
CM2381-005详情
TE Connectivity CM2381-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
MXSU-5151-L
TE Internal #
CM2381-005
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
CM2381-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。