TE Connectivity CM4855-011
- 收藏
- 对比
CM4855-011
2460-CM4855-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS / ASIA / China, Heat Shrink, ≤ 12 kV / ≤ 17.5 kV, Inline, Medium Voltage Inline Joint, RAYCHEM MXSW
1最小包装量--
CM4855-011详情
TE Connectivity CM4855-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM4855-011
TE Internal Description
MXSW-3332
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12, ≤ 17.5
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
MXSW-3332
产品长度
40 mm
CM4855-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。