TE Connectivity CM5328-011
- 收藏
- 对比
CM5328-011
2460-CM5328-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / ANZPAC / EMEA, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 95 – 240 mm², 3 Core, RAYCHEM MXST
1最小包装量--
CM5328-011详情
TE Connectivity CM5328-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
MXST-3331
TE Internal #
CM5328-011
CM5328-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。