TE Connectivity CM6562-064
- 收藏
- 对比
CM6562-064
2460-CM6562-064
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / Russia / SEE, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 800 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
CM6562-064详情
TE Connectivity CM6562-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
POLJ-24/1x800
TE Internal Description
POLJ-24/1x800
TE Internal #
CM6562-064
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Russian
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
CM6562-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。