TE Connectivity CN2769-000
- 收藏
- 对比
CN2769-000
2460-CN2769-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 50/5, Aperture Diameter 2.06 in
1最小包装量--
CN2769-000详情
TE Connectivity CN2769-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN2769-000
TE Internal Description
CI-56RL-500
Alias #
CI-56RL-500
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
ANSI CT
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
50/5
CN2769-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。