TE Connectivity CN5209-000
- 收藏
- 对比
CN5209-000
2460-CN5209-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA, ≤ 36 kV, Line Post Insulator, 170 kV BIL Rating, Bolt Size Hole M20, Creepage Distance 1 in/Kv
1最小包装量--
CN5209-000详情
TE Connectivity CN5209-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN5209-000
TE Internal Description
RLP-36R-FG-M20NPG-M-0.4OS
Alias #
4-1899485-8
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Voltage Classu2009(kV)
≤ 36
Station Post Insulator Product Typeu2009
Line Post Insulator
BIL Ratingu2009(kV)
170
CN5209-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。