TE Connectivity CN6090-000
- 收藏
- 对比
CN6090-000
2460-CN6090-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, Worldwide, Heat Shrink, ≤ 1 kV, Diameter Supplied/Recovered 18 / 6 mm [.71 / .24 in], RAYCHEM DCPT
1最小包装量--
CN6090-000详情
TE Connectivity CN6090-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN6090-000
TE Internal Description
EN-DCPT-18/6-45-SP
Alias #
EN-DCPT-18/6-45-SP
Electrical Heat Shrink Tubing Product Availabilityu2009
Worldwide
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Diameter Supplied/Recoveredu2009
18 / 6u2009mmu2009[u2009.71 / .24u2009inu2009]
CN6090-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。