TE Connectivity CN6092-000
- 收藏
- 对比
CN6092-000
2460-CN6092-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, Worldwide, Heat Shrink, ≤ 1 kV, Diameter Supplied/Recovered 3 / 1 mm [.12 / .04 in], RAYCHEM DCPT
1最小包装量--
CN6092-000详情
TE Connectivity CN6092-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN6092-000
TE Internal Description
EN-DCPT-3/1-45-SP
Alias #
EN-DCPT-3/1-45-SP
Electrical Heat Shrink Tubing Product Availabilityu2009
Worldwide
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Diameter Supplied/Recoveredu2009
3 / 1u2009mmu2009[u2009.12 / .04u2009inu2009]
CN6092-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。