TE Connectivity CN9148N001
- 收藏
- 对比
CN9148N001
2460-CN9148N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, ANZPAC / AMERICAS / EMEA, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 26 mm Application Diameter
1最小包装量--
CN9148N001详情
TE Connectivity CN9148N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Min) (Body)u2009(mm)
26
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
4-1899583-9
TE Internal Description
603W040-R01/S(S5)
TE Internal #
CN9148N001
CN9148N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。