TE Connectivity CNSM-125/30-1000/239
- 收藏
- 对比
CNSM-125/30-1000/239
2460-CNSM-125/30-1000/239
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Worldwide, Heat Shrink, ≤ 1 kV, Heat Shrink Reinforced Wraparound, 4.921 in [125 mm] Application Diameter, RAYCHEM CNSM
1最小包装量--
CNSM-125/30-1000/239详情
TE Connectivity CNSM-125/30-1000/239重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Max)u2009
125u2009mmu2009[u20094.921u2009inu2009]
Power Cable Wrap Product Typeu2009
Heat Shrink Reinforced Wraparound
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Product Availabilityu2009
Worldwide
Alias #
5-1200307-1
TE Internal Description
CNSM-125/30-1000/239
TE Internal #
F84467-000
CNSM-125/30-1000/239拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。