TE Connectivity CONVOLEX-1-1/4-0-SP
- 收藏
- 对比
CONVOLEX-1-1/4-0-SP
2460-CONVOLEX-1-1/4-0-SP
电缆,电线-管理
--
大陆
立即发货

Convoluted Tubing, Crosslinked Polyvinylidene Fluoride, Chemicals/Solvents / Water / Hydraulic Fluid, -55 – 150 °C, Length 10 m [33 ft]
1最小包装量--
CONVOLEX-1-1/4-0-SP详情
TE Connectivity CONVOLEX-1-1/4-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5470204005
TE Internal Description
CONVOLEX-1-1/4-0-SP
Alias #
4-1194304-6
Product Lengthu2009
10u2009mu2009[u200933u2009ftu2009]
Operating Temperature Rangeu2009(°C)
-55 – 150
Fluid Resistance Typeu2009
Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water
Primary Product Materialu2009
Crosslinked Polyvinylidene Fluoride
CONVOLEX-1-1/4-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。