TE Connectivity CP1074-000
- 收藏
- 对比
CP1074-000
2460-CP1074-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), ANSI Shunt, Single Phase, 150 mV Output Voltage, 100 A Output Current, Crompton Current Transformers
1最小包装量--
CP1074-000详情
TE Connectivity CP1074-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP1074-000
TE Internal Description
CI-FN100150
Alias #
CI-FN100150
Voltage Application Typeu2009
DC (Shunt)
Current Transformer Typeu2009
ANSI Shunt
System Phase Typeu2009
单相
Output Voltageu2009(mV)
150
Output Currentu2009(A)
100
CP1074-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。