TE Connectivity CP4170-000
- 收藏
- 对比
CP4170-000
2460-CP4170-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Busbar Insulation, AMERICAS, Heat Shrink, ≤ 1 kV, Bus Bars, Tape Width 50 mm [2 in], RAYCHEM LVBT
1最小包装量--
CP4170-000详情
TE Connectivity CP4170-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP4170-000
TE Internal Description
LVBT-2-R-01(B4)
Alias #
8-1899535-6
Busbar Insulation Product Availabilityu2009
AMERICAS
Busbar Insulation Technologyu2009
热缩管
Busbar Insulation Voltage Classu2009(kV)
≤ 1
Equipmentu2009
Bus Bars
Busbar Insulation Tape Widthu2009
50u2009mmu2009[u20092u2009inu2009]
CP4170-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。