TE Connectivity CP4172-000
- 收藏
- 对比
CP4172-000
2460-CP4172-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Busbar Insulation, AMERICAS, Heat Shrink, ≤ 1 kV, Bus Bars, Tape Width 100 mm [3.93 in], RAYCHEM LVBT
1最小包装量--
CP4172-000详情
TE Connectivity CP4172-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Equipmentu2009
Bus Bars
Busbar Insulation Tape Widthu2009
100u2009mmu2009[u20093.93u2009inu2009]
TE Internal Description
LVBT-4-R-01(B2)
Alias #
8-1899535-8
Busbar Insulation Product Availabilityu2009
AMERICAS
Busbar Insulation Technologyu2009
热缩管
Busbar Insulation Voltage Classu2009(kV)
≤ 1
TE Internal #
CP4172-000
CP4172-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。