TE Connectivity CP6463-000
- 收藏
- 对比
CP6463-000
2460-CP6463-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 27 kV, Insulator, 185 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 687 mm
1最小包装量--
CP6463-000详情
TE Connectivity CP6463-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP6463-000
TE Internal Description
EPBI-27R-PPS-25kN-NQN
Alias #
1-1899549-0
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 27
Station Post Insulator Product Typeu2009
Insulator
BIL Ratingu2009(kV)
185
CP6463-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。