TE Connectivity CP7068-064
- 收藏
- 对比
CP7068-064
2460-CP7068-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 3 Core, Cross-Section 25 – 70 mm², Paper, Tape Armoring, Termination Length 1000 mm, RAYCHEM GUST
1最小包装量--
CP7068-064详情
TE Connectivity CP7068-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP7068-064
TE Internal Description
GUST-01/3X25-70/1000-L12
Alias #
GUST-01/3X25-70/1000-L12
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
1
Number of Coresu2009
3
CP7068-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。