TE Connectivity CP8406-000
- 收藏
- 对比
CP8406-000
2460-CP8406-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Busbar Insulation, EMEA, Heat Shrink, ≤ 36 kV, Bus Bars, Tape Width 2 in, RAYCHEM HVBT
1最小包装量--
CP8406-000详情
TE Connectivity CP8406-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP8406-000
TE Internal Description
HVBT-2-R-01(B4)
Alias #
1899557-5
Busbar Insulation Product Availabilityu2009
EMEA
Busbar Insulation Technologyu2009
热缩管
Busbar Insulation Voltage Classu2009(kV)
≤ 36
Equipmentu2009
Bus Bars
Busbar Insulation Tape Widthu2009(in)
2
CP8406-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。