TE Connectivity CP8987-072
- 收藏
- 对比
CP8987-072
2460-CP8987-072
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 3 Core, Cross-Section 70 – 150 mm², Polymeric, Termination Length 1200 mm, RAYCHEM POLT
1最小包装量--
CP8987-072详情
TE Connectivity CP8987-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP8987-072
TE Internal Description
POLT-24D/3XIH4-ML-2-13
Power Cable Termination Product Availabilityu2009
SEE
Installation Instructionu2009
Slovenian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
CP8987-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。