TE Connectivity CR1408-000
- 收藏
- 对比
CR1408-000
2460-CR1408-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Heat Shrink, Tape, 3 Core, Cross-Section 300 – 400 mm², Plastic, Tape Armoring, Sheds per Phase 2, RAYCHEM APKT
1最小包装量--
CR1408-000详情
TE Connectivity CR1408-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR1408-000
TE Internal Description
APKT-100-3040L
Alias #
APKT-100-3040L
Power Cable Termination Product Availabilityu2009
China
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
8.7/15(17.5)
Cable Shield Styleu2009
Tape
Number of Coresu2009
3
CR1408-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。