TE Connectivity CR2034-000
- 收藏
- 对比
CR2034-000
2460-CR2034-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 19 kV, Insulator, 159 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 497 mm
1最小包装量--
CR2034-000详情
TE Connectivity CR2034-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR2034-000
TE Internal Description
EPBI-19R-PPS-25KN-M01
Alias #
7-1899571-1
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 19
Station Post Insulator Product Typeu2009
Insulator
BIL Ratingu2009(kV)
159
CR2034-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。