TE Connectivity CR2050-000
- 收藏
- 对比
CR2050-000
2460-CR2050-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 46 kV, Insulator, 252 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 1169 mm
1最小包装量--
CR2050-000详情
TE Connectivity CR2050-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR2050-000
TE Internal Description
EPBI-46R-PPS-25KN-M01
Alias #
8-1899571-5
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 46
Station Post Insulator Product Typeu2009
Insulator
BIL Ratingu2009(kV)
252
CR2050-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。