TE Connectivity CR2499-000
- 收藏
- 对比
CR2499-000
2460-CR2499-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/10 A, Short Scale (90), Case Size 48, DIN, Cutout 45, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CR2499-000详情
TE Connectivity CR2499-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR2499-000
TE Internal Description
CI-E242-89A/1
Alias #
1899574-4
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Scaleu2009(A)
0/10
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
48
CR2499-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。